The PSU10835A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 108-130 µF and a rated voltage of 220/250 Vac. It is housed in a rugged bakelite case with a diameter of 4 inches and a length of 3 3/8 inches. The capacitor operates at 50-60 Hz and meets EIA RS-463 Type 2 requirements. It is listed under UL file no. E128034 and operates within a temperature range of -40 °C to 65 °C.
108µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 108µF 250V
CAP ALUM 108UF 20% 250V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU10835A | 338-2758-ND | 2002-PSU10835A | PSU10835A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 108 microF | 108 microF | 108 microF | 108 microF |
| WVAC | 250 volts |