The NR301681U020FF2 is a 680 µF, 20 Vdc radial aluminum electrolytic capacitor with a 20% capacitance tolerance, designed for switching power supply outputs and UPS battery stiffening. It features an ultra-low ESR of 170 mΩ at 120 Hz and 60 mΩ at 20 kHz, with a rated ripple current of 1.72 A at 85 °C. The capacitor has a case size of 0.65 in x 1.32 in, operates from -55 °C to 105 °C, and meets the 4000-hour load life requirement at full load and 85 °C for units under 0.77 in diameter. It is RoHS compliant and has a series inductance of 12 to 16 nH. The part uses a bare can with PVC insulation and epoxy end seal, with lead spacing of 5.00 mm and 7.50 mm. It is part of the 300/301 series designed to replace multiple smaller capacitors with high-ripple-current capability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301681U020FF2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |