24V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
24V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
24V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
TVS Diode, 600W, 12V, Unidirectional, 4-Element, SOIC Product overview: LC04-12.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC04-12.TBT can be used for catalog matching and distributor lookup.
TVS Diode Zener Bi-Directional 12V (Max) 24V 16-SOIC T/R
TVS DIODE 12VWM 24VC 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LC04-12.TBTCT-ND | 144-LC04-12.TBT | LC04-12.TBT | LC04-12.TBT |
| Product Name | TVS Diodes | 600W 12V SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Package | "16-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC | 16-SO |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 24 volts | 24 volts |