Rochester Electronics Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 31
Product Name Notes
0.2A Low Power Use
0.2W Zener Diode
0.5A Low Power Use
1.0A Ultra Fast Recovery Rectifier
1.5A Bridge Rectifier
1A Single-Phase Bridge Rectifier
2.0A Single-Phase Bridge Rectifier
2.0A Ultra Fast Recovery Rectifier
2.6 A Silicon Diffused Junction Type Power Rectifier Diode
200 V, 1 A hyperfast PN-rectifier
200 V, 2 A hyperfast PN-rectifier
200 V, 3 A hyperfast PN-rectifier, SOD128
25.0 A Single-Phase Bridge Rectifier
3.0 UltraFast Recovery Rectifier
3.0A Ultra Fast Recovery Rectifier
6.0A Single-Phase Bridge Rectifier
600V Thyristor, Low Power Use
80 V Dual Common Anode Switching Diode
80 V Dual Common Cathode Switching Diode
80 V Switching Diode
Bridge Rectifier Diode, 1 Phase, 0.4A, 600V V(RRM)
Bridge Rectifier Diode, 1 Phase, 0.5A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 1.5A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 1A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 1A, 600V V(RRM)
Bridge Rectifier Diode, 1 Phase, 1A, 600V
Bridge Rectifier Diode, 1 Phase, 2.3A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 2.6A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 20A, 1000V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 20A, 400V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 20A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 25A, 800V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 2A, 1000V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 2A, 800V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 2A
Bridge Rectifier Diode, 1 Phase, 3.2A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 3.5A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 3.5A
Bridge Rectifier Diode, 1 Phase, 3.6A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 3.7A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 4.5A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 50A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 6A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 3 Phase, 104A, 1600V V(RRM), Silicon
Bridge Rectifier Diode, 3 Phase, 173A, 1600V V(RRM), Silicon
Bridge Rectifier Diode
Bridge Rectifier
BZX8850S-C43 - Low-current voltage regulator diodes
CLA4606 - Limiter Diode used in high-performance RF circuits.
Common Mode Filter with ESD Protection ≥750MHz CM Stop Band Attenuation for HDMI Interfaces Single Pair EMI Filter - Consumer Qualified
CUHS15S30 - Small-signal Schottky barrier diode
CUHS15S40 - Small-signal Schottky barrier diode
Current Regulative Diode
D56U45 - STD THYR/DIODEN DISC
DB473S6 - ESD Protection Diode
DDB6U205N16L - eupec IsoPACK- 1600V Diode Bridge Modules
DDBXU215O - Rectifier Diode Module
DF04S2 - Bridge Rectifier
DF08S - Bridge Rectifier Diode, 1 Phase, 1.5A, 800V
DF2S5.1ASL - ESD protection diode (standard type, single)
DF2S6M5SL - ESD protection diode (uni-directional type)
DF2S8.2ASL - ESD protection diode (standard type, single)
DF2S8.2CT - ESD protection diode (standard type, single)
DF3A6.8CT ESD protection diode (standard type)
DF3A6.8LCT - ESD protection diode (standard type)
DIAC, 34V V(BO) Max, DO-204AH
DB3
DB3
DIAC, 36V V(BO) Max, DO-35
DIODE ARRAY GP 20V 100MA 3MCP
DIODE ARRAY GP 80V 100MA 3MCP
DIODE GEN PURP 200V 1.1A 2SMD
DIODE GEN PURP 80V 100MA
Diode Inverter IGBT Module
Diode VAR Cap Single 15V, 2-Pin ECSP T/R
Diode
Discrete Semiconductors, Diodes, High-speed switching, 80V, 100mA, Cathode Common Switching Diode
Dual COMMON ANODE SW DI
Dual COMMON CATHODE SW DI
DZ600N14K - THYR / DIODE MODULE DK
EC103D1W - Silicon Controlled Rectifier
EGP30G - 3.0A Ultra Fast Recovery Rectifier
ES1DR - 200 V, 1 A hyperfast PN-rectifier
ESD Clamp Array For High Speed Data Line Protection
ESD protection diode (standard type, single)
ESD Protection Diode SOD-923
ESD Protection Diode, Low Leakage, Fast Response Time, with Clamping Capability
ESD PROTECTION DIODE
ESD Protection Diodes
ESD Protection, 3.3 V, Low Capacitance
ESD Protection, USB3.0 ESD Protection Array
ESD121-B1-W0201 E6327 - TVS DIODES
ESD123-B2-W0201 E6327 - TVS DIODES
ESD144-B1-W0201 E6327 - TVS DIODES
ESD227-U1-W01005 E6327 - TVS DIODES
ESD24VS2U - Silicon TVS Diode
ESD7382 - Micro-Packaged Diodes for ESD Protection
General-purpose diode
Glass Passivated Bridge Rectifiers
Glass-Passivated Bridge Rectifiers
Insulated Gate Bipolar Transistor, 70A I(C), 1200V V(BR)CES, N-Channel
Low Capacitance LVPT ESD Protection Diode in WLCSP2
Low-current voltage regulator diodes
Mixer Diode, High Barrier, S Band, Silicon
Mixer Diode, K Band, 1200ohm Z(V) Max, Silicon
Mixer Diode, Silicon
Mixer Diode, Zero Barrier, K Band, 5000ohm Z(V) Max, Silicon
PIN DI SERIES RS 7 OHM
Pin Diode
Power Module, Dual Diode 900A 1700V
REC 0.8A 200V BRIDGE
Rectifier Diode Module
Rectifier Diode, 0.15A, 85V V(RRM)
Rectifier Diode, 0.1A, 20V V(RRM)
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 80V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 0.5A, 1000V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 0.5A, 400V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 0.5A, 600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 0.5A, 800V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1.2A, 1000V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1.2A, 200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 100V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1.5A, Silicon
Rectifier Diode, 1 Phase, 1 Element, 1.7A, 200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1.7A, Silicon
Rectifier Diode, 1 Phase, 1 Element, 1050A, 1800V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1240A, 1800V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1300A, 600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1490A, 2200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1650A, 1400V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1680A, 4500V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1800A, 4000V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1A, 100V V(RRM), Silicon, DO-41
Rectifier Diode, 1 Phase, 1 Element, 1A, 100V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1A, 100V V(RRM)
Rectifier Diode, 1 Phase, 1 Element, 1A, 150V V(RRM), Silicon, DO-214AC
Rectifier Diode, 1 Phase, 1 Element, 1A, 200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1A, 400V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1A, 50V V(RRM), Silicon, DO-41
Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41
Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1A, 800V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1A, Silicon
Rectifier Diode, 1 Phase, 1 Element, 2.6A, Silicon
Rectifier Diode, 1 Phase, 1 Element, 2520A, 2200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-15
Rectifier Diode, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-15
Rectifier Diode, 1 Phase, 1 Element, 2A, 600V V(RRM), Silicon, DO-15
Rectifier Diode, 1 Phase, 1 Element, 2A, 800V V(RRM), Silicon, DO-15
Rectifier Diode, 1 Phase, 1 Element, 2A, 800V V(RRM), Silicon, DO-204AC
Rectifier Diode, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AB
Rectifier Diode, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-201AD
Rectifier Diode, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-214AB
Rectifier Diode, 1 Phase, 1 Element, 3A, 300V V(RRM), Silicon, DO-201AD
Rectifier Diode, 1 Phase, 1 Element, 5800A, 600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 650A, Silicon
Rectifier Diode, 1 Phase, 1 Element, 800A, 1700V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 820A, 2200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 950A, 3600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 0.1A, 85V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 1000A, 3300V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 104A, 1200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 1200A, 1700V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 1200A, 3300V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 165A, 1600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 192A, 1600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 223A, 3400V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 226A, 2000V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 260A, 1800V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 273A, 1600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 350A, 1200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 350A, 1800V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 380A, 1600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 390A, 2200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 500A, 3300V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 600A, 1200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 600A, 1700V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 710A, 1600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 800A, 1700V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 89A, 1600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 98A, 2500V V(RRM), Silicon
Rectifier Diode, 1.5A
Rectifier Diode, 1A, 100V
Rectifier Diode, 1A, 200V, DO-214AC
Rectifier Diode, 1A, 200V
Rectifier Diode, 1A, 400V
Rectifier Diode, 1A, 600V
Rectifier Diode, 2 Element, 0.1A, 85V V(RRM), Silicon
Rectifier Diode, 2 Element, 0.1A, 85V
Rectifier Diode, 2A, 100V, DO-214AA
Rectifier Diode, 350A, 1200V V(RRM)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 30V V(RRM)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon
Rectifier Diode
Silicon Controlled Rectifier, 0.47A I(T)RMS, 0.3A I(T), 400V V(DRM), 400V V(RRM), 1 Element, TO-92
Silicon Controlled Rectifier, 0.47A I(T)RMS, 0.3A I(T), 800V V(DRM), 800V V(RRM), 1 Element, TO-92
Silicon Controlled Rectifier, 0.4A I(T), 600V V(DRM)
Silicon Controlled Rectifier, 0.63A I(T)RMS, 0.5A I(T), 600V V(DRM), 600V V(RRM), 1 Element, TO-92
Silicon Controlled Rectifier, 12.6A I(T)RMS, 8A I(T), 600V V(DRM), 600V V(RRM), 1 Element, TO-220AB
Silicon Controlled Rectifier, 12.6A, 8000mA, 600V
Silicon Controlled Rectifier, 12A I(T), 600V V(DRM)
Silicon Controlled Rectifier, 230A I(T)RMS, 1200V V(DRM), 1200V V(RRM), 1 Element
Silicon Controlled Rectifier, 3A I(T), 400V V(DRM)
Silicon Controlled Rectifier, 4A I(T)RMS, 2.55A I(T), 200V V(DRM), 200V V(RRM), 1 Element, TO-225AA
Silicon Controlled Rectifier, 4A I(T)RMS, 4A I(T), 600V V(DRM), 600V V(RRM), 1 Element, TO-225AA
Silicon Controlled Rectifier, 5000mA, 600V
Silicon Controlled Rectifier, 5A I(T), 600V V(DRM)
Silicon Controlled Rectifier, 6A I(T), 600V V(DRM)
Silicon Controlled Rectifier, 8A I(T), 600V V(DRM)
Silicon Controlled Rectifier, 8A I(T)RMS, 8A I(T), 50V V(DRM), 50V V(RRM), 1 Element, TO-220AB
Silicon Controlled Rectifier, 9.4A I(T)RMS, 6A I(T), 600V V(DRM), 600V V(RRM), 1 Element, TO-220AB
Silicon Controlled Rectifier
Silicon Diffused Junction Type Diode Esd Protection Diode
Silicon Epitaxial Planar Type (Cathode Common) High-Speed Switching Diode
Silicon Epitaxial Planar Type Ultrahigh-Speed Switching Diode
Small Signal Diode
Surface Mount Superfast Rectifier
Switch DIODE 0.15A 50V
Switching Diode, dual, common anode, 80V
Switching Diode, Dual, Common Cathode
Switching Diode
Thyristor 800V-0.3A Low Power Use
Thyristor Low Power Use
Thyristor Medium Power Use
Thyristors
Trans Voltage Suppressor Diode, 100W, 7V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 110W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 132W, 5.5V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 1400W, 22V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 150W, Unidirectional, 4 Element, Silicon
Trans Voltage Suppressor Diode, 15W, 5.5V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 16V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 200W, 7V, Unidirectional
Trans Voltage Suppressor Diode, 21V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 22W, 5.5V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 25W, 3.3V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 26W, 5.5V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 3.3V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 3.3V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 300W, 24V V(RWM), Unidirectional, 2 Element, Silicon
Trans Voltage Suppressor Diode, 35W, 5.5V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 36W, 5.5V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 400W, 24V V(RWM), Unidirectional, 2 Element, Silicon
Trans Voltage Suppressor Diode, 400W, Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 45W, 18V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 48W, 3.3V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 5.3V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 5.5V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 2 Element, Silicon
Trans Voltage Suppressor Diode, 600W, 15V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 62.5W, 16V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 63W, 5.5V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 69W, 22V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 70W, 5.5V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 72W, 18V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 7V, Bidirectional, TO-236
Trans Voltage Suppressor Diode, 8.8V, Unidirectional, 2 Element, MO-203
Trans Voltage Suppressor Diode, 9V V(RWM), Silicon
Trans Voltage Suppressor Diode, Unidirectional, 2 Element, MO-229C
Trans Voltage Suppressor Diode, Unidirectional, MO-229C
Trans Voltage Suppressor Diode, Unidirectional, Silicon
Trans Voltage Suppressor Diode, Unidirectional
Trans Voltage Suppressor Diode
TVS DIODE 15VC 2A 2-X3DFN
TVS DIODE 15VC 5CSP
TVS Diode Zener Bi-Directional
TVS Diode
TVS Diodes
Zener Diode, 1 Element
Zener Diode, 18V, 5%, 1W, Unidirectional
Zener Diode, 5.6V V(Z), 5.4%, 0.1W
Zener diode

<< Prev Next >>