Manufacturer: ON Semiconductor
Win Source Part Number: 1190566-ISL9R460S3ST
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 22ns
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.4V at 4A
Current - Reverse Leakage at Vr: 100μA at 600V
DIODE GEN PURP 600V 4A TO263AB Product overview: ISL9R460S3ST from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R460S3ST can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, TO-263AB
Diode Standard 600V 4A Surface Mount D²PAK (TO-263)
DIODE GEN PURP 600V 4A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1190566-ISL9R460S3ST | 280-ISL9R460S3ST | ISL9R460S3ST | ISL9R460S3ST-ND | ISL9R460S3ST |
| Product Name | Diodes, Rectifiers - Single - ISL9R460S3ST | 600V 4A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 2.4 volts | 2.4 volts | |||
| VR | 600 volts | ||||
| IR | 0.1000 mA | ||||
| trr | 22 ns |