Diode Array 1 Pair Common Cathode Standard 40V 100mA (DC) Surface Mount SC-70, SOT-323
Rectifier Diode, 2 Element, 0.1A, 40V V(RRM), Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 097680-M1MA141WKT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 35V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-70-3 (SOT323)
0.1A, 2 ELEMENT, SILICON, SIGNAL DIODE, CASE 419-04, SC-70, 3 PIN Product overview: M1MA141WKT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA141WKT1 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 40V 100MA SC70-3
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | M1MA141WKT1-ND | M1MA141WKT1 | 097680-M1MA141WKT1 | 286-M1MA141WKT1 | M1MA141WKT1 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - M1MA141WKT1 | 0.1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | ||
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70 (SOT-323) | SC-70-3 (SOT323) | Tape and Reel | SOT323 |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | ||
| Diode Type | Standard |