0.5A Bridge Rectifier
0.5A Bridge Rectifier
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOIC
Bridge Rectifier 1000V 0.8A SOIC4
Bridge Rectifier 1000V 0.8A SOIC4
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 044221-MB10S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 500mA
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Family Name: MB10S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-SOIC
Alternative Parts (Cross-Reference): MBS10 RC; MBS10;
Introduction Date: July 18, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Quantity per package: 3k pcs
1V@500mA 500mA 1kV SOIC4 W Bridge Rectifiers ROHS
BRIDGE 1PH TO269AA/MINIDIL 1000V
BRIDGE RECT 1P 1KV 500MA 4SOIC
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | MB10S | MB10SDKR-ND | 7729332P | 1661967 | 044221-MB10S | MB10S | MB10S | MB10S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - MB10S | Diodes >> Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Package | SOIC4 W | TO-269AA, 4-BESOP | SOIC | Soic | ||||
| Life Cycle Stage | Active | Declining | ||||||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | Bridge | ||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | RoHS | RoHS |