onsemi RF Diodes - MBD330DWT1G MBD330DWT1G

Description
Mixer Diode, Ultra High Frequency
Request a Quote Datasheet
Description
Mixer Diode, Ultra High Frequency
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBD330DWT1G - Rochester Electronics
Newburyport, MA, United States
Mixer Diode, Ultra High Frequency

Mixer Diode, Ultra High Frequency

Supplier's Site Datasheet
RF Diodes - MBD330DWT1G - 022366-MBD330DWT1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MBD330DWT1G
022366-MBD330DWT1G
RF Diodes - MBD330DWT1G 022366-MBD330DWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022366-MBD330DWT1G Packaging: Reel - TR Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz Voltage - Peak Reverse (Max): 30V Power Dissipation (Max): 120mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SC-88/SC70-6/SOT-363

Manufacturer: ON Semiconductor
Win Source Part Number: 022366-MBD330DWT1G
Packaging: Reel - TR
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz
Voltage - Peak Reverse (Max): 30V
Power Dissipation (Max): 120mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 120mW Diode and Rectifier
284-MBD330DWT1G
Schottky 30V 120mW Diode and Rectifier 284-MBD330DWT1G
RF Diode Schottky 30V 120mW 6-Pin SC-88 T/R Product overview: MBD330DWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MBD330DWT1G can be used for catalog matching and distributor lookup.

RF Diode Schottky 30V 120mW 6-Pin SC-88 T/R Product overview: MBD330DWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MBD330DWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MBD330DWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 30V 120mW SC-88/SC70-6/SOT-363

RF Diode Schottky - 2 Independent 30V 120mW SC-88/SC70-6/SOT-363

Buy Now Datasheet
RF Diodes - MBD330DWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 30V 120mW SC-88/SC70-6/SOT-363

RF Diode Schottky - 2 Independent 30V 120mW SC-88/SC70-6/SOT-363

Buy Now Datasheet
RF Diodes - MBD330DWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 30V 120mW SC-88/SC70-6/SOT-363

RF Diode Schottky - 2 Independent 30V 120mW SC-88/SC70-6/SOT-363

Buy Now Datasheet
Schottky Rectifier, 10Ma, 30V, Sot-363; Diode Configuration Onsemi - 45J0772 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10Ma, 30V, Sot-363; Diode Configuration Onsemi
45J0772
Schottky Rectifier, 10Ma, 30V, Sot-363; Diode Configuration Onsemi 45J0772
SCHOTTKY RECTIFIER, 10mA, 30V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:30V; Average Forward Current:10mA; Forward Voltage Max:450mV; Forward Surge Current:-; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10mA, 30V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:30V; Average Forward Current:10mA; Forward Voltage Max:450mV; Forward Surge Current:-; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - MBD330DWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MBD330DWT1G
Discrete Semiconductor Products - Diodes - RF Diodes MBD330DWT1G
RF DIODE SCHOTTKY 30V 120MW SC88

RF DIODE SCHOTTKY 30V 120MW SC88

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes RF Diodes Rectifiers RF Diodes Rectifiers RF Diodes
Product Number MBD330DWT1G 022366-MBD330DWT1G 284-MBD330DWT1G MBD330DWT1GOSTR-ND 45J0772 MBD330DWT1G
Product Name RF Diodes - MBD330DWT1G Schottky 30V 120mW Diode and Rectifier RF Diodes Schottky Rectifier, 10Ma, 30V, Sot-363; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - RF Diodes
Diode Applications Mixer
RoHS Compliant RoHS RoHS RoHS
Diode Type Schottky; Schottky - 2 Independent Schottky
Life Cycle Stage Active Active
Package SOT363; SC-88/SC70-6/SOT-363 Tape and Reel SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363
Unlock Full Specs
to access all available technical data