IDWD50E65E7 - The Soft 650 V Emitter Controlled Si Diode 7
DIODE STD 650V 92A PGTO247-22
| Rochester Electronics | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | IDWD50E65E7XKSA1 | 448-IDWD50E65E7XKSA1-ND | 349303 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | |
| RoHS Compliant | RoHS | RoHS |