80 V Common Anode Small Signal Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: M1MA142WAT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA142WAT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 096353-M1MA142WAT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323
Rectifier Diode, 1 Phase, 2 Element, 0.1A, 80V V(RRM), Silicon
DIODE ARRAY GP 80V 100MA SC70-3
SWITCHING DIODE, 80V, 100mA, SC-70, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:10ns; Diode Case Style:SC-70 RoHS Compliant: Yes
DIODE ARRAY GP 80V 100MA SC70-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Diode Arrays |
| Product Number | 286-M1MA142WAT1G | 096353-M1MA142WAT1G | M1MA142WAT1GOSCT-ND | M1MA142WAT1G | M1MA142WAT1G | 88H4949 | M1MA142WAT1G |
| Product Name | 80 V Diode and Rectifier | Diodes, Rectifiers - Arrays - M1MA142WAT1G | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 80V, 100Ma, Sc-70, Full Reel; Diode Configuration Onsemi | Diode Arrays | |
| Package | Tape and Reel | SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | SC-70-CPR | SOT323 | SOT323; SC-70, SOT-323 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 0.1000 amps | ||||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Standard |