Bridge Rectifier Diode, 1 Phase, 4A, 50V
Bridge Rectifier Single Phase Standard 50V Through Hole KBU
BRIDGE RECT 1PHASE 50V 4A KBU
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBU4A | KBU4A-ND | KBU4A |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | R7, 4 PIN | 4-SIP, KBU | |
| Life Cycle Stage | Obsolete | Removed | |
| RoHS Compliant | RoHS |