Rectifier Diode, 1 Phase, 1 Element, 0.1A, 40V V(RRM), Silicon
Diode Standard 40V 100mA (DC) Surface Mount SC-59
0.1A, 40V, SILICON, SIGNAL DIODE, CASE 318D-04, SC-59, 3 PIN Product overview: M1MA151KT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA151KT1 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 40V 100MA SC59
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | M1MA151KT1 | M1MA151KT1-ND | 280-M1MA151KT1 | M1MA151KT1 |
| Product Name | Single Diodes | 0.1A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | CPH3 | Tape and Reel |