Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323
80V Common Cathode Rectifier Diode, 100mA, SOT-323 Product overview: M1MA142WKT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA142WKT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 002810-M1MA142WKT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
80 V Common Cathode Switching Diode
DIODE ARRAY GP 80V 100MA SC70-3
SWITCHING DIODE, 80V, 100mA, SC-70, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:80V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Diode Case Style:SOT-323RoHS Compliant: Yes
Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:80V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Forward Surge Current:750mA; Operating Temperature Max:150°C RoHS Compliant: Yes
DIODE ARRAY GP 80V 100MA SC70-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers | Diodes | Diodes | Diode Arrays |
| Product Number | M1MA142WKT1GOSDKR-ND | 286-M1MA142WKT1G | 002810-M1MA142WKT1G | M1MA142WKT1G | M1MA142WKT1G | 83H7586 | 85W2266 | M1MA142WKT1G |
| Product Name | Diode Arrays | 80V 100mA Diode and Rectifier | Diodes, Rectifiers - Arrays - M1MA142WKT1G | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 80V, 100Ma, Sc-70, Full Reel; Diode Configuration Onsemi | Diode Configuration Onsemi | Diode Arrays | |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | ||||
| Package | SOT323; SC-70, SOT-323 | Tape and Reel | SC-70-3 (SOT323) | SOT323 | SOT323; SC-70, SOT-323 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 0.1000 amps |