Manufacturer: ON Semiconductor
Win Source Part Number: 787591-MBRP20030CTL
Series: SWITCHMODE
Packaging: Tray
Speed: Fast Recovery = 200mA (Io)
Package: Powertap II
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5mA @ 30V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Part Status: Obsolete(EOL)
Family Name: MBRP20030
Categories: Discrete Semiconductor Products
Manufacturer Package: PowerTap II
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 200A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): 220CNQ030; MBR20030CT; CPT20230; 400CNQ035;
Introduction Date: May 05, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 30V 100A Chassis Mount Powertap II
DIODE MODULE 30V 100A POWERTAP2
100A, 30V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 357C-03, POWERTAP II, 2 PIN Product overview: MBRP20030CTL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRP20030CTL can be used for catalog matching and distributor lookup.
DIODE MOD SCHOT 30V POWERTAP2
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Power Diodes | Rectifiers | Rectifiers |
| Product Number | 787591-MBRP20030CTL | MBRP20030CTLOS-ND | MBRP20030CTL | 286-MBRP20030CTL | MBRP20030CTL |
| Product Name | Diodes, Rectifiers - Arrays - MBRP20030CTL | Diode Arrays | 100A 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.6000 volts | 0.6000 volts | |||
| VR | 30 volts | ||||
| IR | 5 mA | ||||
| Arrangement | Common Catode |