15V Low-Cap. 8-Line TVS Diode Array
15V Low-Cap. 8-Line TVS Diode Array
15V Low-Cap. 8-Line TVS Diode Array
TVS Diode, 500W, 15V, 8pF, SOIC, Bidirectional Product overview: LCDA15C-8.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 15V, 8pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 15V, 8pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA15C-8.TBT can be used for catalog matching and distributor lookup.
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
TVS Diode Zener Bi-Directional 15V (Max) 33V 16-SOIC T/R
TVS DIODE 15VWM 33VC 16SOIC
TVS DIODE 15VWM 33VC 16SOIC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6910773 | 6910773P | 144-LCDA15C-8.TBT | LCDA15C-8.TBTTR-ND | LCDA15C-8.TBT | LCDA15C-8.TBT | LCDA15C-8.TBT |
| Product Name | TVS Diodes | TVS Diodes | 500W 15V 8pF SOIC TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Soic | SOIC | Tape and Reel | "16-SOIC (0.154"", 3.90mm Width)" | SOIC | 16-SOIC (0.154", 3.90mm Width) | 16-SO |
| Pin Count | 16 | 16 | |||||
| Configuration | Single | Single |