Diode Standard 600V 15A Through Hole TO-247-2
600V, 15A, 1.8V, TO-247 (2-lead) Stealth™ Rectifier
DIODE GEN PURP 600V 15A TO247-2
DIODE GEN PURP 600V 15A TO247-2
Rectifiers 15A, 600V Stealth Diode
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | ISL9R1560G2-F085-ND | ISL9R1560G2-F085 | ISL9R1560G2-F085 | ISL9R1560G2-F085 | ISL9R1560G2-F085 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Package | TO-247; TO-247 2L | TO-247 | TO-247; TO-247-2 | TO-247-2 | |
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS |