Rochester Electronics Diodes, Rectifiers - Single - M1MA151KT1 M1MA151KT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 880494-M1MA151KT1 Features: Diode 40 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 880494-M1MA151KT1 Features: Diode 40 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - M1MA151KT1 - 880494-M1MA151KT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M1MA151KT1
880494-M1MA151KT1
Diodes, Rectifiers - Single - M1MA151KT1 880494-M1MA151KT1
Manufacturer: ON Semiconductor Win Source Part Number: 880494-M1MA151KT1 Features: Diode 40 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 880494-M1MA151KT1
Features: Diode 40 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 880494-M1MA151KT1
Product Name Diodes, Rectifiers - Single - M1MA151KT1
Diode Type Diode 40 V
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount PIN Diode - SMP1325-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
Rectifier Diode - FXF60A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 250 mA
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1200 volts
View Details
Schottky barrier single diode - 1PS76SB10-QF - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
3 suppliers