onsemi Diodes, Rectifiers - Arrays - ISL9K1560G3 ISL9K1560G3

Description
30A, 600V, STEALTH™ Dual Diode
Request a Quote Datasheet
Description
30A, 600V, STEALTH™ Dual Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL9K1560G3 - Rochester Electronics
Newburyport, MA, United States
30A, 600V, STEALTH™ Dual Diode

30A, 600V, STEALTH™ Dual Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - ISL9K1560G3 - 070193-ISL9K1560G3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - ISL9K1560G3
070193-ISL9K1560G3
Diodes, Rectifiers - Arrays - ISL9K1560G3 070193-ISL9K1560G3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070193-ISL9K1560G3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070193-ISL9K1560G3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
Dual 600V 15A Diode and Rectifier
286-ISL9K1560G3
Dual 600V 15A Diode and Rectifier 286-ISL9K1560G3
600V 15A Dual Diode, Common Cathode, TO-247 Product overview: ISL9K1560G3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K1560G3 can be used for catalog matching and distributor lookup.

600V 15A Dual Diode, Common Cathode, TO-247 Product overview: ISL9K1560G3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K1560G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - ISL9K1560G3FS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
ISL9K1560G3FS-ND
Diode Arrays ISL9K1560G3FS-ND
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9K1560G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9K1560G3
Discrete Semiconductor Products - Diodes - Rectifiers ISL9K1560G3
DIODE ARR AVAL 600V 15A TO247-3

DIODE ARR AVAL 600V 15A TO247-3

Supplier's Site
Fast Rectifier, Cmn Cthd 15A To-247; Repetitive Peak Reverse Voltage Onsemi - 58K1741 - Newark, An Avnet Company
Chicago, IL, United States
Fast Rectifier, Cmn Cthd 15A To-247; Repetitive Peak Reverse Voltage Onsemi
58K1741
Fast Rectifier, Cmn Cthd 15A To-247; Repetitive Peak Reverse Voltage Onsemi 58K1741
FAST RECTIFIER, CMN CTHD 15A TO-247; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Forward Voltage Max:2.2V; Diode Module Configuration:-; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Surge Current:200A RoHS Compliant: Yes

FAST RECTIFIER, CMN CTHD 15A TO-247; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Forward Voltage Max:2.2V; Diode Module Configuration:-; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number ISL9K1560G3 070193-ISL9K1560G3 286-ISL9K1560G3 ISL9K1560G3FS-ND ISL9K1560G3 58K1741
Product Name Diodes, Rectifiers - Arrays - ISL9K1560G3 Dual 600V 15A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Fast Rectifier, Cmn Cthd 15A To-247; Repetitive Peak Reverse Voltage Onsemi
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
Life Cycle Stage Active Removed
VF 2.2 volts 2.2 volts 2.2 volts
VR 600 volts
Unlock Full Specs
to access all available technical data