Bridge Rectifier Diode, 1 Phase, 6A, 200V
Manufacturer: ON Semiconductor
Win Source Part Number: 1192741-KBU6D
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBU
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-SIP, KBU
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: KBU6D
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 6A
Current - Reverse Leakage at Vr: 5μA at 200V
Bridge Rectifier Single Phase Standard 200V Through Hole KBU
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | KBU6D | 1192741-KBU6D | KBU6DFS-ND |
| Product Name | Bridge Rectifiers - KBU6D | Bridge Rectifiers | |
| Package | KBU, 4 PIN | 4-SIP, KBU | |
| Life Cycle Stage | Obsolete | ||
| RoHS Compliant | RoHS | ||
| Diode Type | Single Phase |