33pF, 25V, SILICON, VARIABLE CAPACITANCE DIODE, TO-92, PLASTIC, CASE 182-06, TO-226AC, 2 PIN Product overview: LV2209 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 33pF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-LV2209 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1209553-LV2209
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Variable Capacitance Diode, 33pF C(T), 25V, Silicon, TO-92
VARIABLE CAPACITANCE DIODE, 33PF
VARIABLE CAPACITANCE DIODE, 33PF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Diodes | Diodes | Varactor Diodes |
| Product Number | 282-LV2209 | 1209553-LV2209 | LV2209 | LV2209 | LV2209 |
| Product Name | 33pF 25V Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - LV2209 | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | |
| Tj | 150 C (302 F) | 150 C (302 F) |