Bridge Rectifier Diode, 1 Phase, 1.5A, 100V
Bridge Rectifier Single Phase Standard 100V Through Hole KBPM
BRIDGE RECT 1P 100V 1.5A KBPM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBP01M | KBP01M-ND | KBP01M | KBP01M |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 1.5 A, 100 V, SILICON, BRIDGE RECTIFIER . | |
| Package | KBPM, 4 PIN | 4-SIP, KBPM | ||
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS |