Manufacturer: ON Semiconductor
Win Source Part Number: 020775-M1MA152KT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Diode Standard 80V 100mA (DC) Surface Mount SC-59
Diode Standard 80V 100mA (DC) Surface Mount SC-59
Diode Standard 80V 100mA (DC) Surface Mount SC-59
80 V Switching Diode
80V 100mA Rectifier Diode, TO-236-3, Tape & Reel Product overview: M1MA152KT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA152KT1G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 80V 100MA SC59
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 020775-M1MA152KT1G | M1MA152KT1GOSDKR-ND | M1MA152KT1G | 280-M1MA152KT1G | M1MA152KT1G |
| Product Name | Diodes, Rectifiers - Single - M1MA152KT1G | Single Diodes | 80V 100mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | |||
| VR | 80 volts | ||||
| IR | 1.00E-4 mA | ||||
| trr | 3 ns |