Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single IDW40E65D1FKSA1

Description
Win Source Part Number: 1004132-IDW40E65D1FK SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 240 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 40 A Reverse Recovery Time (trr): 129 ns Current - Reverse Leakage @ Vr: 40 µA @ 650 V Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: 2156-IDW40E65D1FKSA1 ,INFINFIDW40E65D1FKS A1,SP001015382 Base Product Number: IDW40E65
Request a Quote Datasheet
Description
Win Source Part Number: 1004132-IDW40E65D1FK SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 240 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 40 A Reverse Recovery Time (trr): 129 ns Current - Reverse Leakage @ Vr: 40 µA @ 650 V Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: 2156-IDW40E65D1FKSA1 ,INFINFIDW40E65D1FKS A1,SP001015382 Base Product Number: IDW40E65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1004132-IDW40E65D1FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1004132-IDW40E65D1FKSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1004132-IDW40E65D1FKSA1
Win Source Part Number: 1004132-IDW40E65D1FK SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 240 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 40 A Reverse Recovery Time (trr): 129 ns Current - Reverse Leakage @ Vr: 40 µA @ 650 V Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: 2156-IDW40E65D1FKSA1 ,INFINFIDW40E65D1FKS A1,SP001015382 Base Product Number: IDW40E65

Win Source Part Number: 1004132-IDW40E65D1FKSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 240
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 40 A
Reverse Recovery Time (trr): 129 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: 2156-IDW40E65D1FKSA1,INFINFIDW40E65D1FKSA1,SP001015382
Base Product Number: IDW40E65

Buy Now Datasheet
 - IDW40E65D1FKSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 80A, 650V V(RRM), Silicon, TO-247

Rectifier Diode, 1 Phase, 1 Element, 80A, 650V V(RRM), Silicon, TO-247

Supplier's Site Datasheet
Singapore, Singapore
650V 80A Diode and Rectifier
280-IDW40E65D1FKSA1
650V 80A Diode and Rectifier 280-IDW40E65D1FKSA1
DIODE GP 650V 80A TO247-3-1 Product overview: IDW40E65D1FKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW40E65D1FKSA1 can be used for catalog matching and distributor lookup.

DIODE GP 650V 80A TO247-3-1 Product overview: IDW40E65D1FKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW40E65D1FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 2737421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2737421
Switching Diodes 2737421
Infineon IDW40E65D1FKSA1 Diode Rapid

Infineon IDW40E65D1FKSA1 Diode Rapid

Supplier's Site
Switching Diodes - 2737420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2737420
Switching Diodes 2737420
Infineon IDW40E65D1FKSA1 Diode Rapid

Infineon IDW40E65D1FKSA1 Diode Rapid

Supplier's Site
Single Diodes - IDW40E65D1FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDW40E65D1FKSA1-ND
Single Diodes IDW40E65D1FKSA1-ND
Diode Standard 650V 80A Through Hole PG-TO247-3-1

Diode Standard 650V 80A Through Hole PG-TO247-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDW40E65D1FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDW40E65D1FKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDW40E65D1FKSA1
DIODE GP 650V 80A TO247-3-1

DIODE GP 650V 80A TO247-3-1

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Diodes Rectifiers
Product Number 1004132-IDW40E65D1FKSA1 IDW40E65D1FKSA1 280-IDW40E65D1FKSA1 2737421 IDW40E65D1FKSA1-ND IDW40E65D1FKSA1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 650V 80A Diode and Rectifier Switching Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 650 volts
IR 0.0400 mA
trr 129 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - 1PS301/ZL115 - Acme Chip Technology Co., Limited
Specs
Package SOT323
Life Cycle Stage Active
VF 1.2 volts
View Details
 - BAS3005A-02VE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Package SC-79
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details