Manufacturer: Fairchild/ON Semiconductor
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-269AA, 4-BESOP
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Current - Reverse Leakage @ Vr: 5μA @ 200V
Family Name: MB2S
Categories: Discrete Semiconductor Products
Manufacturer Package: 4-SOIC
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 500mA
Alternative Parts (Cross-Reference): RH02-F; B2S-E3/80; RH02;
Introduction Date: March 10, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Lighting, Communications & Networking, Industrial
Quantity per package: 3k pcs
0.5A Bridge Rectifier
Diode Rectifier Bridge 200V 0.5A SOIC4
Diode Rectifier Bridge 200V 0.5A SOIC4
Diode Rectifier Bridge 200V 0.5A SOIC4
Bridge Rectifiers 0.5A Bridge Product overview: MB2S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB2S can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SOIC
BRIDGE RECT 1P 200V 500MA 4SOIC
Bridge Rectifiers 0.5A Bridge
BRIDGE RECT 1P 200V 500MA 4SOIC
BRIDGE RECTIFIER DIODE, 1 PHASE,
| Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | MB2S | 7613669P | 7613669 | 299-MB2S | MB2STR-ND | MB2S | MB2S | MB2S | MB2S | |
| Product Name | Bridge Rectifiers - MB2S | Bridge Rectifiers | Bridge Rectifiers | 0.5A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | |
| Diode Type | Single Phase | |||||||||
| VF | 1 volts | 1 volts | 1 volts | 1.05 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -50 to 150 C (-58 to 302 F) | ||||
| Package | SOIC4 W | SOIC | Soic | Reel | TO-269AA, 4-BESOP | SOIC-4 | 4-SMD, Gull Wing |