onsemi Diode Arrays M1MA151WAT1G

Description
Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - M1MA151WAT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - M1MA151WAT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - M1MA151WAT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual 40 V Diode and Rectifier
286-M1MA151WAT1G
Dual 40 V Diode and Rectifier 286-M1MA151WAT1G
Switching Diode, Dual, Common Anode, 40 V, SC-59 3 LEAD, 3000-REEL Product overview: M1MA151WAT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA151WAT1G can be used for catalog matching and distributor lookup.

Switching Diode, Dual, Common Anode, 40 V, SC-59 3 LEAD, 3000-REEL Product overview: M1MA151WAT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA151WAT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - M1MA151WAT1G - 1064799-M1MA151WAT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - M1MA151WAT1G
1064799-M1MA151WAT1G
Diodes, Rectifiers - Arrays - M1MA151WAT1G 1064799-M1MA151WAT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1064799-M1MA151WAT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 100nA @ 35V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-59 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1064799-M1MA151WAT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 100nA @ 35V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - M1MA151WAT1G - Rochester Electronics
Newburyport, MA, United States
Switching Diode, Dual, Common Anode, 40 V

Switching Diode, Dual, Common Anode, 40 V

Supplier's Site Datasheet
Diode, Small Signal, 40V, Sc59, Full Reel; Diode Configuration Onsemi - 83H7589 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 40V, Sc59, Full Reel; Diode Configuration Onsemi
83H7589
Diode, Small Signal, 40V, Sc59, Full Reel; Diode Configuration Onsemi 83H7589
DIODE, SMALL SIGNAL, 40V, SC59, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:10ns; Forward Surge Current:750mARoHS Compliant: Yes

DIODE, SMALL SIGNAL, 40V, SC59, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:10ns; Forward Surge Current:750mARoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - M1MA151WAT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M1MA151WAT1G
Discrete Semiconductor Products - Diodes - Rectifiers M1MA151WAT1G
DIODE ARRAY GP 40V 100MA SC59

DIODE ARRAY GP 40V 100MA SC59

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diodes Diodes Rectifiers
Product Number M1MA151WAT1GOSCT-ND 286-M1MA151WAT1G 1064799-M1MA151WAT1G M1MA151WAT1G 83H7589 M1MA151WAT1G
Product Name Diode Arrays Dual 40 V Diode and Rectifier Diodes, Rectifiers - Arrays - M1MA151WAT1G Diode, Small Signal, 40V, Sc59, Full Reel; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SC-59
RoHS Compliant RoHS RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - 1PS70SB45-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details