0.5A Bridge Rectifier
0.5A Bridge Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 044242-MB8S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 500mA
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SOIC
BRIDGE 1-PH TO269AA/MINIDIL 800V
Bridge Rectifiers 0.5A Bridge
BRIDGE RECT 1P 800V 500MA 4SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | MB8S | 044242-MB8S | MB8STR-ND | MB8S | MB8S | MB8S |
| Product Name | Bridge Rectifiers - MB8S | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | |
| Package | SOIC4 W | TO-269AA, 4-BESOP | SOIC-4 | |||
| Life Cycle Stage | Active | Declining | ||||
| Diode Type | Single Phase | |||||
| VF | 1 volts | 1 volts | 1 volts |