Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Rectifier Diode, 1 Phase, 2 Element, 20A, 100V V(RRM), Silicon, TO-220AB
DIODE ARR SCHOTT 100V 20A TO220
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MBR41H100CTH-ND | MBR41H100CTH | MBR41H100CTH |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||
| Tj | 175 C (347 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 |