Switching Diode 80V
Switching Diode 80V, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: M1MA142KT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA142KT1 can be used for catalog matching and distributor lookup.
Diode Standard 80V 100mA (DC) Surface Mount SC-70-3 (SOT323)
Manufacturer: ON Semiconductor
Win Source Part Number: 099393-M1MA142KT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-70-3 (SOT323)
DIODE GEN PURP 80V 100MA SC70-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | M1MA142KT1 | 280-M1MA142KT1 | M1MA142KT1-ND | 099393-M1MA142KT1 | M1MA142KT1 |
| Product Name | 80V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - M1MA142KT1 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | ||||
| IO | 0.1000 amps | ||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |