onsemi Diodes, Rectifiers - Single - M1MA141KT1G M1MA141KT1G

Description
40 V Switching Diode
Request a Quote Datasheet
Description
40 V Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M1MA141KT1G - Rochester Electronics
Newburyport, MA, United States
40 V Switching Diode

40 V Switching Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Single - M1MA141KT1G - 100796-M1MA141KT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M1MA141KT1G
100796-M1MA141KT1G
Diodes, Rectifiers - Single - M1MA141KT1G 100796-M1MA141KT1G
Manufacturer: ON Semiconductor Win Source Part Number: 100796-M1MA141KT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 35V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323)

Manufacturer: ON Semiconductor
Win Source Part Number: 100796-M1MA141KT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 35V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
100mA 40V Diode and Rectifier
280-M1MA141KT1G
100mA 40V Diode and Rectifier 280-M1MA141KT1G
100mA 40V Single Rectifier Diode, SOT-323-3 Product overview: M1MA141KT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA141KT1G can be used for catalog matching and distributor lookup.

100mA 40V Single Rectifier Diode, SOT-323-3 Product overview: M1MA141KT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA141KT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - M1MA141KT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
M1MA141KT1GOSTR-ND
Single Diodes M1MA141KT1GOSTR-ND
Diode Standard 40V 100mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Standard 40V 100mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Diodes - M1MA141KT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
M1MA141KT1GOSCT-ND
Single Diodes M1MA141KT1GOSCT-ND
Diode Standard 40V 100mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Standard 40V 100mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Diodes - M1MA141KT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
M1MA141KT1GOSDKR-ND
Single Diodes M1MA141KT1GOSDKR-ND
Diode Standard 40V 100mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Standard 40V 100mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M1MA141KT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M1MA141KT1G
Discrete Semiconductor Products - Diodes - Rectifiers M1MA141KT1G
DIODE GEN PURP 40V 100MA SC70-3

DIODE GEN PURP 40V 100MA SC70-3

Supplier's Site
Switch Diode, 40V, 100Ma, Sot-323, Full Reel; Diode Configuration Onsemi - 42K1665 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 40V, 100Ma, Sot-323, Full Reel; Diode Configuration Onsemi
42K1665
Switch Diode, 40V, 100Ma, Sot-323, Full Reel; Diode Configuration Onsemi 42K1665
SWITCH DIODE, 40V, 100mA, SOT-323, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Forward Surge Current:500mA RoHS Compliant: Yes

SWITCH DIODE, 40V, 100mA, SOT-323, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switch Diode, 40V, 100Ma, Sot-323; Diode Configuration Onsemi - 09R9601 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 40V, 100Ma, Sot-323; Diode Configuration Onsemi
09R9601
Switch Diode, 40V, 100Ma, Sot-323; Diode Configuration Onsemi 09R9601
SWITCH DIODE, 40V, 100mA, SOT-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Forward Surge Current:500mA; No. of Pins:3Pins RoHS Compliant: Yes

SWITCH DIODE, 40V, 100mA, SOT-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Forward Surge Current:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Single Diodes - M1MA141KT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
M1MA141KT1G
Single Diodes M1MA141KT1G
DIODE GEN PURP 40V 100MA SC70-3

DIODE GEN PURP 40V 100MA SC70-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Diodes General Purpose Diodes
Product Number M1MA141KT1G 100796-M1MA141KT1G 280-M1MA141KT1G M1MA141KT1GOSTR-ND M1MA141KT1G 42K1665 M1MA141KT1G
Product Name Diodes, Rectifiers - Single - M1MA141KT1G 100mA 40V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Switch Diode, 40V, 100Ma, Sot-323, Full Reel; Diode Configuration Onsemi Single Diodes
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 40 volts 40 volts
Unlock Full Specs
to access all available technical data