TVS Diode Zener Bi-Directional 24V (Max) 55V 8-SOIC T/R
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
24V Bidirectional TVS Diode, 300W, 4 Element, SOIC Product overview: LCDA24.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 300W, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA24.TBT can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 55VC 8-SO
TVS DIODE ARRAY, 300W, 24V, SOIC; Product Range:LCDA Series; TVS Polarity:Bidirection
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | LCDA24.TBT | LCDA24.TBTTR-ND | 144-LCDA24.TBT | LCDA24.TBT | LCDA24.TBT | 37K7832 |
| Product Name | TVS Diodes | 24V 300W SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode Array, 300W, 24V, Soic; Product Range Semtech | |
| Life Cycle Stage | Active | |||||
| Package | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SO | 8-SOIC (0.154", 3.90mm Width) | SOIC |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Configuration | Single | Single | ||||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |