600V 4A Dual Diode, Common Cathode, TO-220AB Product overview: ISL9K460P3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K460P3 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1049029-ISL9K460P3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 4A
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 800
8A, 600V, STEALTH™ Dual Diode
Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3
DIODE ARR AVAL 600V 4A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-ISL9K460P3 | 1049029-ISL9K460P3 | ISL9K460P3 | ISL9K460P3-ND | ISL9K460P3 |
| Product Name | Dual 600V 4A Diode and Rectifier | Diodes, Rectifiers - Arrays - ISL9K460P3 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 4 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Standard |