Switching Diode, Dual, Common Anode, 40 V, SC-59 3 LEAD, 3000-REEL Product overview: M1MA151WAT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA151WAT1 can be used for catalog matching and distributor lookup.
Switching Diode, Dual, Common Anode, 40 V
DIODE ARRAY GP 40V 100MA SC-59
DIODE ARRAY GP 40V 100MA SC59
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-M1MA151WAT1 | M1MA151WAT1 | M1MA151WAT1-ND | M1MA151WAT1 |
| Product Name | Dual 40 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | |||
| Arrangement | Common Anode |