onsemi 15A 600V TO-220 Diode and Rectifier ISL9R1560PF2

Description
15A 600V Stealth Diode, TO-220 Product overview: ISL9R1560PF2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560PF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A 600V Stealth Diode, TO-220 Product overview: ISL9R1560PF2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560PF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A 600V TO-220 Diode and Rectifier - 280-ISL9R1560PF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 600V TO-220 Diode and Rectifier
280-ISL9R1560PF2
15A 600V TO-220 Diode and Rectifier 280-ISL9R1560PF2
15A 600V Stealth Diode, TO-220 Product overview: ISL9R1560PF2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560PF2 can be used for catalog matching and distributor lookup.

15A 600V Stealth Diode, TO-220 Product overview: ISL9R1560PF2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560PF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ISL9R1560PF2 - 070197-ISL9R1560PF2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ISL9R1560PF2
070197-ISL9R1560PF2
Diodes, Rectifiers - Single - ISL9R1560PF2 070197-ISL9R1560PF2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070197-ISL9R1560PF2 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070197-ISL9R1560PF2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
 - ISL9R1560PF2 - Rochester Electronics
Newburyport, MA, United States
15A, 600V, STEALTH™ Diode

15A, 600V, STEALTH™ Diode

Supplier's Site Datasheet
Single Diodes - 488-ISL9R1560PF2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-ISL9R1560PF2-ND
Single Diodes 488-ISL9R1560PF2-ND
Diode Standard 600V 15A Through Hole TO-220F-2L

Diode Standard 600V 15A Through Hole TO-220F-2L

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9R1560PF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9R1560PF2
Discrete Semiconductor Products - Diodes - Rectifiers ISL9R1560PF2
DIODE GEN PURP 600V 15A TO220F

DIODE GEN PURP 600V 15A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers
Product Number 280-ISL9R1560PF2 070197-ISL9R1560PF2 ISL9R1560PF2 488-ISL9R1560PF2-ND ISL9R1560PF2
Product Name 15A 600V TO-220 Diode and Rectifier Diodes, Rectifiers - Single - ISL9R1560PF2 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data