Infineon Technologies AG Diodes, Rectifiers - Single - IDW30E65D1FKSA1 IDW30E65D1FKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776675-IDW30E65D1FKS A1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 115ns Current - Reverse Leakage @ Vr: 40μA @ 650V Operating Temperature - Junction: -40°C ~ 175°C Family Name: IDW30E65D1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 30A Voltage - DC Reverse (Vr) (Maximum): 650V Alternative Parts (Cross-Reference): APT60DQ60S; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776675-IDW30E65D1FKS A1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 115ns Current - Reverse Leakage @ Vr: 40μA @ 650V Operating Temperature - Junction: -40°C ~ 175°C Family Name: IDW30E65D1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 30A Voltage - DC Reverse (Vr) (Maximum): 650V Alternative Parts (Cross-Reference): APT60DQ60S; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - IDW30E65D1FKSA1 - 776675-IDW30E65D1FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDW30E65D1FKSA1
776675-IDW30E65D1FKSA1
Diodes, Rectifiers - Single - IDW30E65D1FKSA1 776675-IDW30E65D1FKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776675-IDW30E65D1FKS A1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 115ns Current - Reverse Leakage @ Vr: 40μA @ 650V Operating Temperature - Junction: -40°C ~ 175°C Family Name: IDW30E65D1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 30A Voltage - DC Reverse (Vr) (Maximum): 650V Alternative Parts (Cross-Reference): APT60DQ60S; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 776675-IDW30E65D1FKSA1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 115ns
Current - Reverse Leakage @ Vr: 40μA @ 650V
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: IDW30E65D1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-3
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): APT60DQ60S;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - IDW30E65D1FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDW30E65D1FKSA1-ND
Single Diodes IDW30E65D1FKSA1-ND
Diode Standard 650V 60A Through Hole PG-TO247-3-1

Diode Standard 650V 60A Through Hole PG-TO247-3-1

Buy Now Datasheet
Switching Diodes - 9140205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
9140205
Switching Diodes 9140205
Infineon IDW30E65D1FKSA1

Infineon IDW30E65D1FKSA1

Supplier's Site
Switching Diodes - 1459348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1459348
Switching Diodes 1459348
Infineon IDW30E65D1FKSA1

Infineon IDW30E65D1FKSA1

Supplier's Site
Singapore, Singapore
650V 60A Diode and Rectifier
280-IDW30E65D1FKSA1
650V 60A Diode and Rectifier 280-IDW30E65D1FKSA1
DIODE GP 650V 60A TO247-3-1 Product overview: IDW30E65D1FKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW30E65D1FKSA1 can be used for catalog matching and distributor lookup.

DIODE GP 650V 60A TO247-3-1 Product overview: IDW30E65D1FKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW30E65D1FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IDW30E65D1FKSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 60A, 650V V(RRM), Silicon, TO-247

Rectifier Diode, 1 Phase, 1 Element, 60A, 650V V(RRM), Silicon, TO-247

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDW30E65D1FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDW30E65D1FKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDW30E65D1FKSA1
DIODE GP 650V 60A TO247-3-1

DIODE GP 650V 60A TO247-3-1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 776675-IDW30E65D1FKSA1 IDW30E65D1FKSA1-ND 9140205 280-IDW30E65D1FKSA1 IDW30E65D1FKSA1 IDW30E65D1FKSA1
Product Name Diodes, Rectifiers - Single - IDW30E65D1FKSA1 Single Diodes Switching Diodes 650V 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 650 volts
IR 0.0400 mA
trr 115 ns
Unlock Full Specs
to access all available technical data