TVS Diode, 1.5kW, 6V, Unidirectional, SOIC, SMT Product overview: LC01-6.TDT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC01-6.TDT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Bi-Directional 6V (Max) 15V 16-SOIC T/R
15V Clamp 100A Ipp Tvs Diode Surface Mount 16-SO
15V Clamp 100A Ipp Tvs Diode Surface Mount 16-SO
15V Clamp 100A Ipp Tvs Diode Surface Mount 16-SO
TVS DIODE, 1.5KW, 6V, SO-16W, FULL REEL; Clamping Voltage Vc Max:16V; Diode Case Style:SOIC; No. of Pins:16Pins; Operating Voltage:6V; Power Dissipation Pd:1.5kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 6VWM 15VC 16SO
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-LC01-6.TDT | LC01-6.TDT | LC01-6.TDT | LC01-6TR-ND | 56J7260 | LC01-6.TDT | LC01-6.TDT |
| Product Name | 6V SOIC TVS Protection Diode | TVS | TVS Diodes | Tvs Diode, 1.5Kw, 6V, So-16W, Full Reel; Clamping Voltage Vc Max Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | SOIC | "16-SOIC (0.295"", 7.50mm Width)" | SOIC | 16-SO | 16-SOIC (0.295", 7.50mm Width) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |