onsemi Single Diodes M1MA141KT1

Description
Diode Standard 40V 100mA (DC) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Diode Standard 40V 100mA (DC) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - M1MA141KT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
M1MA141KT1OSTR-ND
Single Diodes M1MA141KT1OSTR-ND
Diode Standard 40V 100mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Standard 40V 100mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Diodes, Rectifiers - Single - M1MA141KT1 - 803561-M1MA141KT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M1MA141KT1
803561-M1MA141KT1
Diodes, Rectifiers - Single - M1MA141KT1 803561-M1MA141KT1
Manufacturer: ON Semiconductor Win Source Part Number: 803561-M1MA141KT1 Packaging: Reel Mounting Style: SMD Diode Type: Standard Current - Average Rectified (Io): 100mA (DC) Reverse Recovery Time (trr): 3ns Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete (End Of Life) Supplier Device Package: SC-70-3 (SOT323) Manufacturer Package: SC-70, SOT-323 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 100nA at 35V Capacitance at Vr, F: 2pF at 0V, 1MHz Part Number Series: M1MA141

Manufacturer: ON Semiconductor
Win Source Part Number: 803561-M1MA141KT1
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Current - Average Rectified (Io): 100mA (DC)
Reverse Recovery Time (trr): 3ns
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-70-3 (SOT323)
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 100nA at 35V
Capacitance at Vr, F: 2pF at 0V, 1MHz
Part Number Series: M1MA141

Buy Now
 - M1MA141KT1 - Rochester Electronics
Newburyport, MA, United States
40 V Switching Diode

40 V Switching Diode

Supplier's Site Datasheet
Singapore, Singapore
40 V Diode and Rectifier
280-M1MA141KT1
40 V Diode and Rectifier 280-M1MA141KT1
40 V Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: M1MA141KT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA141KT1 can be used for catalog matching and distributor lookup.

40 V Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: M1MA141KT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA141KT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M1MA141KT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M1MA141KT1
Discrete Semiconductor Products - Diodes - Rectifiers M1MA141KT1
DIODE GEN PURP 40V 100MA SC70-3

DIODE GEN PURP 40V 100MA SC70-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Rectifiers Rectifiers
Product Number M1MA141KT1OSTR-ND 803561-M1MA141KT1 M1MA141KT1 280-M1MA141KT1 M1MA141KT1
Product Name Single Diodes Diodes, Rectifiers - Single - M1MA141KT1 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 40 volts
IR 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1697412 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Rectifier Diode - FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Schottky barrier double diode - BAT160A,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
6 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCS - 16CYQ100CSCS - Infineon Technologies AG
Specs
Package M-TO257-3
Life Cycle Stage active and preferred
View Details
3 suppliers