Bridge Rectifier Single Phase Standard 400V Through Hole KBL
Bridge Rectifier Diode, 1 Phase, 4A, 400V V(RRM), Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 1192650-KBL04
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBL
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 4-SIP, KBL
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management, Audio, Computers & Computer Peripherals
Family Part Number: KBL04
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 4A
Current - Reverse Leakage at Vr: 5μA at 400V
BRIDGE RECT 1PHASE 400V 4A KBL
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | KBL04FS-ND | KBL04 | 1192650-KBL04 | KBL04 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - KBL04 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SIP, KBL | KBL, 4 PIN | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed |