Rectifier Diode, Avalanche, 1 Phase, 2 Element, 8A, 600V V(RRM), Silicon, TO-220AB
600V 8A General Purpose Rectifier Diode Array TO-220 Product overview: ISL9K860P3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K860P3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205613-ISL9K860P3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DIODE ARR AVAL 600V 8A TO220-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | ISL9K860P3 | 286-ISL9K860P3 | ISL9K860P3-ND | 205613-ISL9K860P3 | ISL9K860P3 |
| Product Name | 600V 8A TO-220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - ISL9K860P3 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | ||
| RoHS Compliant | RoHS | RoHS | |||
| Package | TO-220; TO-220AB | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 |
| IO | 8 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |