Rectifier Diode, 1 Phase, 1 Element, 0.1A, 80V V(RRM), Silicon
Diode Standard 80V 100mA (DC) Surface Mount SC-59
Manufacturer: onsemi
Win Source Part Number: 1325172-M1MA152KT1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 100 nA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: SC-59
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: ONSONSM1MA152KT1,215
Base Product Number: M1MA152
Product Status: Obsolete
RoHS Status: RoHS non-compliant
0.1A, 80V, SILICON, SIGNAL DIODE, CASE 318D-04, SC-59, 3 PIN Product overview: M1MA152KT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA152KT1 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 80V 100MA SC59
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | M1MA152KT1 | M1MA152KT1-ND | 1325172-M1MA152KT1 | 280-M1MA152KT1 | M1MA152KT1 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 0.1A 80V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | CPH3 | Tape and Reel | |||
| Life Cycle Stage | Obsolete | Removed | |||
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts |