600V 6A Bridge Rectifier, SIP, Through Hole Product overview: KBU6J from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU6J can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Through Hole KBU
Bridge Rectifier Diode, 1 Phase, 6A, 600V
Manufacturer: ON Semiconductor
Win Source Part Number: 1192742-KBU6J
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBU
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-SIP, KBU
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: KBU6J
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 6A
Current - Reverse Leakage at Vr: 5μA at 600V
BRIDGE RECT 1PHASE 600V 6A KBU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 299-KBU6J | KBU6J-ND | KBU6J | 1192742-KBU6J | 598-KBU6J |
| Product Name | Through-Hole 600V 6A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - KBU6J | BRIDGE RECT 1PHASE 600V 6A KBU | |
| Package | Bulk | 4-SIP, KBU | KBU, 4 PIN | ||
| IO | 6 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge | ||||
| Life Cycle Stage | Obsolete |