0.5A Bridge Rectifier
0.5A Bridge Rectifier
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 044238-MB4S
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-269AA 4-BESOP
Manufacturer Device Package: 4-SOIC
Standard Package: 1
Catalog: SMT Bridge Rectifiers
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 400V
Current - DC Forward (If) (Max): 500mA
Family Name: MB4S
Alternative Parts (Cross-Reference): B4S; RH04-T-F; RH04-F;
Introduction Date: March 10, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Bridge Rectifiers 0.5A Bridge Product overview: MB4S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB4S can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-SOIC
Bridge Rectifiers 0.5A Bridge
BRIDGE RECT 1P 400V 500MA 4SOIC
35A 1V@500mA 500mA 400V SOIC-4 Bridge Rectifiers ROHS
BRIDGE RECT 1P 400V 500MA 4SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | MB4S | 044238-MB4S | 299-MB4S | MB4SDKR-ND | MB4S | MB4S | MB4S | MB4S |
| Product Name | Discrete Semiconductor Products | 0.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diodes >> Bridge Rectifiers | Bridge Rectifiers | |
| Package | SOIC4 W | Reel | TO-269AA, 4-BESOP | SOIC-4 | ||||
| Life Cycle Stage | Active | Declining | ||||||
| Diode Type | Single Phase | |||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Rectifier Configuration / Technology | Bridge | Bridge |