onsemi 40V 0.15A Diode and Rectifier M1MA151WAT2

Description
Diode Switching 40V 0.15A 3-Pin SC-59 T/R
Request a Quote Datasheet
Description
Diode Switching 40V 0.15A 3-Pin SC-59 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M1MA151WAT2 - Rochester Electronics
Newburyport, MA, United States
Diode Switching 40V 0.15A 3-Pin SC-59 T/R

Diode Switching 40V 0.15A 3-Pin SC-59 T/R

Supplier's Site Datasheet
40V 0.15A Diode and Rectifier - 280-M1MA151WAT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 0.15A Diode and Rectifier
280-M1MA151WAT2
40V 0.15A Diode and Rectifier 280-M1MA151WAT2
DIODE SWITCHING 40V 0.15A 3PIN S Product overview: M1MA151WAT2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA151WAT2 can be used for catalog matching and distributor lookup.

DIODE SWITCHING 40V 0.15A 3PIN S Product overview: M1MA151WAT2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA151WAT2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - M1MA151WAT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M1MA151WAT2
Discrete Semiconductor Products - Diodes - Rectifiers M1MA151WAT2
DIODE SWITCHING 40V 0.15A 3PIN S

DIODE SWITCHING 40V 0.15A 3PIN S

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number M1MA151WAT2 280-M1MA151WAT2 M1MA151WAT2
Product Name 40V 0.15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 0.2A, 40V Sot23; Diode Configuration Nexperia - 96K6764 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 36 amps
VRRM 1200 volts
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers