Manufacturer: ON Semiconductor
Win Source Part Number: 1192743-KBU6K
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBU
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-SIP, KBU
Voltage - Peak Reverse (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: KBU6K
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 6A
Current - Reverse Leakage at Vr: 5μA at 800V
Bridge Rectifier Diode, 1 Phase, 6A, 800V
Bridge Rectifier Single Phase Standard 800V Through Hole KBU
| Win Source Electronics | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1192743-KBU6K | KBU6K | KBU6KFS-ND |
| Product Name | Bridge Rectifiers - KBU6K | Bridge Rectifiers | |
| Diode Type | Single Phase | ||
| VF | 1 volts | ||
| IR | 0.0050 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |