Diode Ultra Fast 100V 0.2A 2SOD-80
Diode Ultra Fast 100V 0.2A 2SOD-80
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002530-LL4148
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Alternative Parts (Cross-Reference): PMLL4148L; LS4148; LL4148L;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing
Quantity per package: 2,500
Small Signal Switching Diodes Small Signal Diode Product overview: LL4148 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LL4148 can be used for catalog matching and distributor lookup.
Small Signal Diode
Small Signal Diode
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
DIODE GEN PURP 100V 200MA SOD80
DIODE GEN PURP 100V 200MA SOD80
100V 500mW 1V@10mA 4ns 200mA SOD-80C Switching Diode ROHS
SMALL SIGNAL DIODE, 100V 200mA SOD-80, FULL REEL; Diode Configuration:Single
DIODE, SMALL SIGNAL, 100V, MINIMELF; Diode Configuration:Single
DIODE, SMALL SIG, 100V, 0.2A, SOD-80; Diode Configuration:Single
SMALL SIGNAL DIODE, 100V, 0.2A, SOD-80; Diode Configuration:Single
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes | Diodes | Diodes |
| Product Number | 6708826 | 002530-LL4148 | 2085-LL4148 | LL4148 | LL4148FSCT-ND | LL4148 | LL4148 | LL4148 | 86K1589 | 05W3302 | 03AC2835 |
| Product Name | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - LL4148 | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Switching Diode | Small Signal Diode, 100V 200Ma Sod-80, Full Reel; Diode Configuration Onsemi | Diode, Small Signal, 100V, Minimelf; Diode Configuration Onsemi | Diode, Small Sig, 100V, 0.2A, Sod-80; Diode Configuration Onsemi | |
| Package | Sod-80 | Reel | SOD-80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 4 ns | 4 ns | 4 ns | 4 ns | 4 ns | 4 ns | |||||
| Diode Type | Standard | ||||||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts |