onsemi 40V 100mA Diode and Rectifier M1MA151WKT1G

Description
40V Common Cathode Switching Diode, 100mA, SC Package Product overview: M1MA151WKT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA151WKT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V Common Cathode Switching Diode, 100mA, SC Package Product overview: M1MA151WKT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA151WKT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100mA Diode and Rectifier
286-M1MA151WKT1G
40V 100mA Diode and Rectifier 286-M1MA151WKT1G
40V Common Cathode Switching Diode, 100mA, SC Package Product overview: M1MA151WKT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA151WKT1G can be used for catalog matching and distributor lookup.

40V Common Cathode Switching Diode, 100mA, SC Package Product overview: M1MA151WKT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA151WKT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - M1MA151WKT1G - 096803-M1MA151WKT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - M1MA151WKT1G
096803-M1MA151WKT1G
Diodes, Rectifiers - Arrays - M1MA151WKT1G 096803-M1MA151WKT1G
Manufacturer: ON Semiconductor Win Source Part Number: 096803-M1MA151WKT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 35V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-59

Manufacturer: ON Semiconductor
Win Source Part Number: 096803-M1MA151WKT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 35V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59

Buy Now Datasheet
 - M1MA151WKT1G - Rochester Electronics
Newburyport, MA, United States
40 V Common Cathode Switching Diode

40 V Common Cathode Switching Diode

Supplier's Site Datasheet
Diode Arrays - M1MA151WKT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - M1MA151WKT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - M1MA151WKT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M1MA151WKT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M1MA151WKT1G
Discrete Semiconductor Products - Diodes - Rectifiers M1MA151WKT1G
DIODE ARRAY GP 40V 100MA SC59

DIODE ARRAY GP 40V 100MA SC59

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diodes Diode Arrays Rectifiers
Product Number 286-M1MA151WKT1G 096803-M1MA151WKT1G M1MA151WKT1G M1MA151WKT1GOSTR-ND M1MA151WKT1G
Product Name 40V 100mA Diode and Rectifier Diodes, Rectifiers - Arrays - M1MA151WKT1G Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SC-59; SC-59 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59
RoHS Compliant RoHS RoHS
IO 0.1000 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data