TVS Diode, 500W, 15V, Bidirectional, 6-Ch, SOIC Product overview: LCDA15C-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 15V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 15V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA15C-6.TBT can be used for catalog matching and distributor lookup.
TVS Diode Zener Bi-Directional 15V (Max) 33V 8-SOIC T/R
15V Low-Cap. 6-Line TVS Diode Array
15V Low-Cap. 6-Line TVS Diode Array
15V Low-Cap. 6-Line TVS Diode Array
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS Diodes / ESD Suppressors TVS ARRAY LOW CAPACITANCE 15V
TVS DIODE ARRAY, 500W, 15V, SOIC; Product Range:LCDA Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, 500W, 15V, SOIC, FULL REEL; Product Range:LCDA Series; TVS Polarity:Bidirection
TVS DIODE 15VWM 33VC 8-SO
TVS DIODE 15VWM 33VC 8-SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-LCDA15C-6.TBT | LCDA15C-6.TBT | 6910764 | 6910764P | LCDA15C-6.TBTTR-ND | LCDA15C-6.TBT | 37K7829 | LCDA15C-6.TBT | LCDA15C-6.TBT |
| Product Name | 500W 15V SOIC TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode Array, 500W, 15V, Soic; Product Range Semtech | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | SOIC | Soic | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SOIC (0.154", 3.90mm Width) | 8-SO | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |