0.5A Bridge Rectifier
0.5A Bridge Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074245-MB6S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 500mA
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-SOIC
Alternative Parts (Cross-Reference): MB6S-E3/45;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Power Management
Quantity per package: 3k pcs
Bridge Rectifiers 0.5A Bridge Product overview: MB6S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB6S can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SOIC
BRIDGE RECT 1P 600V 500MA 4SOIC
Bridge Rectifiers 0.5A Bridge
BRIDGE RECT 1P 600V 500MA 4SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | MB6S | 074245-MB6S | 299-MB6S | MB6SCT-ND | MB6S | MB6S | MB6S |
| Product Name | Bridge Rectifiers - MB6S | 0.5A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | |
| Package | SOIC4 W | Reel | TO-269AA, 4-BESOP | SOIC-4 | |||
| Life Cycle Stage | Active | Declining | |||||
| Diode Type | Single Phase | ||||||
| VF | 1 volts | 1 volts | 1 volts |