Manufacturer: Semtech Corporation
Win Source Part Number: 778317-LC05-6.TBT
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Telecom
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 6V (Maximum)
Current - Peak Pulse (10/1000μs): 100A (8/20μs)
Power - Peak Pulse: 2000W (2kW)
Power Line Protection: No
Capacitance @ Frequency: 15pF @ 1MHz
Family Name: LC05-6
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.8V
Manufacturer Package: 16-SO
Maximum Clamping Voltage: 20V
Alternative Parts (Cross-Reference): CM1205-04CP; CM1205-04CS; DT1240-04LP20-7; PSMS05-LF-T7;
Introduction Date: October 26, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
TVS Diode Zener Uni-Directional 6V (Max) 20V 16-SOIC T/R
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
TVS DIODE 6VWM 20VC 16SOIC
TVS DIODE ARRAY, 2KW, 6V, SOIC, FULL REEL; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; No. of Pins:16Pins; Operating Voltage:6V; Power Dissipation Pd:1kW; Product Range:-; Breakdown Voltage Vbr:6.8V; Capacitance, Cd:15pF RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 778317-LC05-6.TBT | LC05-6.TBT | LC05-6.TBTTR-ND | LC05-6.TBT | 70K7686 |
| Product Name | TVS - TVS - Diodes - LC05-6.TBT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 2Kw, 6V, Soic, Full Reel; Clamping Voltage Vc Max Semtech | |
| Peak Pulse Power | 2000 watts | 2000 watts | 2000 watts | ||
| VC | 20 volts | 20 volts | 20 volts | ||
| VBR | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | |
| CT | 15 pF | 15 pF | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |