TVS DIODE 5.5VWM 10VC 4WLCSP Product overview: IP4385CX4/LF,135 from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-IP4385CX4/LF,135
10V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.76x0.76)
Trans Voltage Suppressor Diode, Unidirectional, 1 Element, Silicon
TVS DIODE 5.5VWM 10VC 4WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-IP4385CX4/LF,135 | 568-7207-2-ND | IP4385CX4/LF,135 | IP4385CX4/LF,135 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | 4-UFBGA, WLCSP | 4-WLCSP (0.76x0.76) | |
| Tj | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) |