onsemi Diode Arrays M1MA152WAT1

Description
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - M1MA152WAT1OS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
M1MA152WAT1OS-ND
Diode Arrays M1MA152WAT1OS-ND
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual 80 V Diode and Rectifier
286-M1MA152WAT1
Dual 80 V Diode and Rectifier 286-M1MA152WAT1
80 V Dual Common Anode Switching Diode, SC-59 3 LEAD, 3000-REEL Product overview: M1MA152WAT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA152WAT1 can be used for catalog matching and distributor lookup.

80 V Dual Common Anode Switching Diode, SC-59 3 LEAD, 3000-REEL Product overview: M1MA152WAT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA152WAT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - M1MA152WAT1 - Rochester Electronics
Newburyport, MA, United States
80 V Dual Common Anode Switching Diode

80 V Dual Common Anode Switching Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325143-M1MA152WAT1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325143-M1MA152WAT1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325143-M1MA152WAT1
Manufacturer: onsemi Win Source Part Number: 1325143-M1MA152WAT1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 100 nA @ 75 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA (DC) Supplier Device Package: SC-59 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: ONSONSM1MA152WAT1,M1 MA152WAT1OS,2156-M1M A152WAT1-ONTR Base Product Number: M1MA152 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1325143-M1MA152WAT1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 100 nA @ 75 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Supplier Device Package: SC-59
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: ONSONSM1MA152WAT1,M1MA152WAT1OS,2156-M1MA152WAT1-ONTR
Base Product Number: M1MA152
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M1MA152WAT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M1MA152WAT1
Discrete Semiconductor Products - Diodes - Rectifiers M1MA152WAT1
DIODE ARRAY GP 80V 100MA SC59

DIODE ARRAY GP 80V 100MA SC59

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diodes Diode Arrays Rectifiers
Product Number M1MA152WAT1OS-ND 286-M1MA152WAT1 M1MA152WAT1 1325143-M1MA152WAT1 M1MA152WAT1
Product Name Diode Arrays Dual 80 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
IO 0.1000 amps
Diode Applications Switching
Unlock Full Specs
to access all available technical data